SAM Outillage Spanners 50A-12

Description
CLE MIXTE 12 MM
Request a Quote
Description
CLE MIXTE 12 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2215253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2215253
Spanners 2215253
CLE MIXTE 12 MM

CLE MIXTE 12 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2215253
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details