SAM Outillage Spanners 50A-10

Description
CLE MIXTE 10 MM
Request a Quote
Description
CLE MIXTE 10 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2215251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2215251
Spanners 2215251
CLE MIXTE 10 MM

CLE MIXTE 10 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2215251
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details