SAM Outillage Spanners 50-S8

Description
CLE MIXTE COURTE 8 MM
Request a Quote
Description
CLE MIXTE COURTE 8 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2213141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2213141
Spanners 2213141
CLE MIXTE COURTE 8 MM

CLE MIXTE COURTE 8 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213141
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
Double Handle Ratcheting Hydrant Wrench - Model 252-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 32.5 inch (825 mm)
View Details