SAM Outillage Spanners 50-S19

Description
CLE MIXTE COURTE 19 MM
Request a Quote
Description
CLE MIXTE COURTE 19 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2709927 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2709927
Spanners 2709927
CLE MIXTE COURTE 19 MM

CLE MIXTE COURTE 19 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2709927
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details