SAM Outillage Spanners 50-CT9

Description
CLE MIXTE A CLIQUET ARTICULEE DE 9
Request a Quote
Description
CLE MIXTE A CLIQUET ARTICULEE DE 9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2213098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2213098
Spanners 2213098
CLE MIXTE A CLIQUET ARTICULEE DE 9

CLE MIXTE A CLIQUET ARTICULEE DE 9

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213098
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
Triple Dual End Distribution Linemans Wrench - 23-30209-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 12.25 inch (311 mm)
View Details