SAM Outillage Wrenches 50-CF19

Description
CLE MIXTE A CLIQUET AVEC FOURCHE A EFFET
Request a Quote
Description
CLE MIXTE A CLIQUET AVEC FOURCHE A EFFET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2828523 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2828523
Wrenches 2828523
CLE MIXTE A CLIQUET AVEC FOURCHE A EFFET

CLE MIXTE A CLIQUET AVEC FOURCHE A EFFET

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2828523
Product Name Wrenches
Wrench Length 9.69 inch (246 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
Triple Square Distribution Linemans Wrench - 51901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details