SAM Outillage Spanners 50-C-19

Description
CLE MIXTE A CLIQUET 19 MM
Request a Quote
Description
CLE MIXTE A CLIQUET 19 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2213068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2213068
Spanners 2213068
CLE MIXTE A CLIQUET 19 MM

CLE MIXTE A CLIQUET 19 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2213068
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details
Socket Wrench - Model 150 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details