SAM Outillage Spanners 50-17

Description
CLE MIXTE 17 MM
Request a Quote
Description
CLE MIXTE 17 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2703315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2703315
Spanners 2703315
CLE MIXTE 17 MM

CLE MIXTE 17 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2703315
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details