SAM Outillage Wrenches 50-11

Description
CLE MIXTE 11 MM
Request a Quote
Description
CLE MIXTE 11 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2828489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2828489
Wrenches 2828489
CLE MIXTE 11 MM

CLE MIXTE 11 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2828489
Product Name Wrenches
Wrench Length 5.83 inch (148 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details