SAM Outillage Vices 399-T2

Description
SAM 399-T2 Vice
Request a Quote
Description
SAM 399-T2 Vice
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vices - 2703304 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vices
2703304
Vices 2703304
SAM 399-T2 Vice

SAM 399-T2 Vice

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vises
Product Number 2703304
Product Name Vices
Jaw Opening 2.36 inch (60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Jaws - CP175 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Specialty Jaws Replaceable Jaws
View Details
Vices - 105192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Milling vice
Vise Mounting Fixed Base; Bolts
Jaw Opening 3.7 inch (94 mm)
View Details
130mm Pneumatic Self-Centering Vise Kits - 701062 - Jergens, Inc.
Specs
Vise Features Self-centering
Weight 36 lbs (16.33 kg)
View Details