SAM Outillage Fixing Straps 371053

Description
SANGLE A BRIDE 25 MM X 5 M - JEU DE 2
Request a Quote
Description
SANGLE A BRIDE 25 MM X 5 M - JEU DE 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixing Straps - 2668271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fixing Straps
2668271
Fixing Straps 2668271
SANGLE A BRIDE 25 MM X 5 M - JEU DE 2

SANGLE A BRIDE 25 MM X 5 M - JEU DE 2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Tie Down Straps
Product Number 2668271
Product Name Fixing Straps
Length 197 inch (5000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fixing Straps - 2892006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.77 inch (172 mm)
Width 0.1811 inch (4.6 mm)
View Details
Loadfast Ratchet Assemblies -  - Certex UK
Specs
Length 0.3937 inch (10 mm)
Type Ratchet Strap
Strap Material Polyester
View Details
10
Specs
Length 10 inch (254 mm)
Type Bungee Cord
Strap Material Rubber
View Details
1” x 10’ Ratchet Tie Down w/ Vinyl Coated “S” Hooks & Rubber Ratchet Handle - 1x10RTDVCSHRH - Murphy Industrial Products Inc.
Specs
Length 120 inch (3048 mm)
Width 1 inch (25.4 mm)
Working Load 1500 lbs (680 kg)
View Details