SAM Outillage Cylinder Hones 3392

Description
SAM 3392 Cylinder Honing Set
Request a Quote
Description
SAM 3392 Cylinder Honing Set
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cylinder Hones - 2703283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cylinder Hones
2703283
Cylinder Hones 2703283
SAM 3392 Cylinder Honing Set

SAM 3392 Cylinder Honing Set

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hones and Honing Tools
Product Number 2703283
Product Name Cylinder Hones
Length / Height 7.01 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cylinder Hones - 3883678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore / Shank 0.9449 to 1.97 inch (24 to 50 mm)
Length / Height 1.1 inch (28 mm)
Grit Size 220
View Details
Ultraform Ruby Stones -  - DME Company
Specs
Form Sharpening Stone
Abrasive / Stone Ruby
Bond None
View Details
Honing Brushes - PHT - Sunnen Products Company
Sunnen Products Company
Specs
Form Honing or Sharpening Stone
Applications & Coarseness Internal
Outer / OD 1.5 to 9.68 inch (38.1 to 246 mm)
View Details
The Flex-Hone® Tool - BC 5mm - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Form Honing or Sharpening Stone
View Details