SAM Outillage Socket Wrenches 292P-5,5-FME

Description
CLE A DOUILLE EMMANCHEE 5,5 MM AVEC CLIP
Request a Quote
Description
CLE A DOUILLE EMMANCHEE 5,5 MM AVEC CLIP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Socket Wrenches - 2703263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Socket Wrenches
2703263
Socket Wrenches 2703263
CLE A DOUILLE EMMANCHEE 5,5 MM AVEC CLIP

CLE A DOUILLE EMMANCHEE 5,5 MM AVEC CLIP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2703263
Product Name Socket Wrenches
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
Triple Square Distribution Linemans Wrench - 50901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details