SAM Outillage Mains Test Screwdrivers 268-0BT

Description
TOURNEVIS CONTROLEUR 6-24V
Request a Quote
Description
TOURNEVIS CONTROLEUR 6-24V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mains Test Screwdrivers - 2668256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mains Test Screwdrivers
2668256
Mains Test Screwdrivers 2668256
TOURNEVIS CONTROLEUR 6-24V

TOURNEVIS CONTROLEUR 6-24V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2668256
Product Name Mains Test Screwdrivers
Overall Length 7.48 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-719-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - 35-9693 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Robertson
Drive Details #2
Overall Length 6 inch (152 mm)
View Details
Screwdriver - 24215 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.1875 inch (4.76 mm)
Overall Length 12.69 inch (322 mm)
View Details