SAM Outillage Pliers 239-10

Description
PINCE BEC DEMI ROND COUDE ELECTROMECANIC
Request a Quote
Description
PINCE BEC DEMI ROND COUDE ELECTROMECANIC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2214951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2214951
Pliers 2214951
PINCE BEC DEMI ROND COUDE ELECTROMECANIC

PINCE BEC DEMI ROND COUDE ELECTROMECANIC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2214951
Product Name Pliers
Length 5.71 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2284115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 5.77 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
10" Pushlock Pliers - DWHT70270 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 6 inch (152 mm)
Jaw Length 1.25 inch (31.75 mm)
View Details