SAM Outillage Pliers 236-11

Description
PINCE BEC PLAT ELECTROMECANICIEN 150 MM
Request a Quote
Description
PINCE BEC PLAT ELECTROMECANICIEN 150 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2214947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2214947
Pliers 2214947
PINCE BEC PLAT ELECTROMECANICIEN 150 MM

PINCE BEC PLAT ELECTROMECANICIEN 150 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2214947
Product Name Pliers
Length 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 161215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.3 inch (160 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Hog Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Hog Ring Pliers
Features Soft Handles (optional feature)
View Details
6662 - Heavy Duty steel fixer pincers - 66624300 - Stahlwille North America
Specs
Length 11.81 inch (300 mm)
Weight 16.86 oz (4.69 N)
View Details