SAM Outillage Pliers 236-10

Description
PINCE BEC PLAT ELECTROMECANICIEN 175 MM
Request a Quote
Description
PINCE BEC PLAT ELECTROMECANICIEN 175 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2214946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2214946
Pliers 2214946
PINCE BEC PLAT ELECTROMECANICIEN 175 MM

PINCE BEC PLAT ELECTROMECANICIEN 175 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2214946
Product Name Pliers
Length 6.89 inch (175 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier Sets - 1366997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12.24 inch (311 mm)
View Details
Channellock Code Blue Heavy Duty 8 1/2”Long Nose Pliers - T-53CB-1 - Buckaroos, Inc.
Specs
Type Needle Nose
Length 8.5 inch (216 mm)
View Details