SAM Outillage Pliers 223-28

Description
SAM 223-28 Gripping Plier
Request a Quote
Description
SAM 223-28 Gripping Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2668251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2668251
Pliers 2668251
SAM 223-28 Gripping Plier

SAM 223-28 Gripping Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2668251
Product Name Pliers
Length 11.02 inch (280 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1322225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Channellock Code Blue Heavy Duty 8 1/2”Long Nose Pliers - T-53CB-1 - Buckaroos, Inc.
Specs
Type Needle Nose
Length 8.5 inch (216 mm)
View Details