SAM Outillage Clamps 211-18

Description
SAM 211-18 Mole Grips
Request a Quote
Description
SAM 211-18 Mole Grips
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clamps - 2214906 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamps
2214906
Clamps 2214906
SAM 211-18 Mole Grips

SAM 211-18 Mole Grips

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hand Clamps
Product Number 2214906
Product Name Clamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Jaw Super Clamp WH BC WLL ton 10 - 502301004570790 - Certex UK
Specs
Clamping Force 22046 lbs (9998 kg)
View Details
HDP2600/L Heavy Duty Long Handle Push-Pull Cam Clamps - 72206 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action; Push / Pull (Straight Line)
Body Material Cast Iron; Steel; Hardened Steel
Clamping Force 2643 lbs (1199 kg)
View Details
Clamps - 1253833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
Beam Clamp - 902L - Producto Electric Corp.
Producto Electric Corp.
Specs
Actuation Manual
Body Material Cast Iron
Capacity / Jaw Opening 1.44 inch (36.51 mm)
View Details