SAM Outillage Pliers 208-4

Description
PINCE POUR COLLIERS A DEUX OREILLES
Request a Quote
Description
PINCE POUR COLLIERS A DEUX OREILLES
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2214899 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2214899
Pliers 2214899
PINCE POUR COLLIERS A DEUX OREILLES

PINCE POUR COLLIERS A DEUX OREILLES

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2214899
Product Name Pliers
Length 10.63 inch (270 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1253103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.84 inch (250 mm)
Standards VDE/1000V Approved
View Details
6” Diagonal Plier - DWHT70815 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4 inch (102 mm)
Jaw Length 0.0630 inch (1.6 mm)
View Details