SAM Outillage Plier Sets 208-29

Description
PINCE LIGAREX EN COFFRET
Request a Quote
Description
PINCE LIGAREX EN COFFRET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plier Sets - 2214896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plier Sets
2214896
Plier Sets 2214896
PINCE LIGAREX EN COFFRET

PINCE LIGAREX EN COFFRET

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2214896
Product Name Plier Sets
Type Specialty / Other; Plier Sets
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
7” Linesman Plier - DWHT70796 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination
Length 4.5 inch (114 mm)
Jaw Length 0.1250 inch (3.17 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; STRAIGHT
Jaw Length 1.36 inch (34.54 mm)
Jaw Capacity 2 inch (50.8 mm)
View Details