SAM Outillage Pliers 208-17

Description
PINCE A COLLIER AUTO-SERRANT ACCES DIFFI
Request a Quote
Description
PINCE A COLLIER AUTO-SERRANT ACCES DIFFI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2214892 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2214892
Pliers 2214892
PINCE A COLLIER AUTO-SERRANT ACCES DIFFI

PINCE A COLLIER AUTO-SERRANT ACCES DIFFI

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2214892
Product Name Pliers
Length 24.8 inch (630 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1765444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 8.07 inch (205 mm)
Jaw Capacity 0.1260 inch (3.2 mm)
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier - 48-22-3409 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Needle Nose
Jaw Length 2.11 inch (53.59 mm)
Jaw Capacity 2.5 inch (63.5 mm)
View Details
Automotive Hose Clamp Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Hose Clamp
Length 9 to 10.5 inch (229 to 267 mm)
Jaw Length 2 to 4 inch (50.8 to 102 mm)
View Details