SAM Outillage Pliers 208-11

Description
PINCE POUR COLLIERS A OREILLES
Request a Quote
Description
PINCE POUR COLLIERS A OREILLES
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2214890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2214890
Pliers 2214890
PINCE POUR COLLIERS A OREILLES

PINCE POUR COLLIERS A OREILLES

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2214890
Product Name Pliers
Length 9.06 inch (230 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1829980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
Plier - 437G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Type Specialty / Other; BOX JOINT
Length 7 inch (178 mm)
View Details
Pliers - 0351-07M-ND - DigiKey
Greenlee Textron, Inc.
Specs
Type Specialty / Other; Long Nose
Weight 4.8 oz (1.33 N)
Features Cutting Edge; Soft Handles
View Details