SAM Outillage Pliers 201-25B-FME

Description
PINCE MULTIPRISE BIMAT. A BOUTON POUSSOI
Request a Quote
Description
PINCE MULTIPRISE BIMAT. A BOUTON POUSSOI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2214881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2214881
Pliers 2214881
PINCE MULTIPRISE BIMAT. A BOUTON POUSSOI

PINCE MULTIPRISE BIMAT. A BOUTON POUSSOI

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2214881
Product Name Pliers
Length 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier Sets - 1829982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
View Details
Plier - 35-426 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Tongue and Groove
Length 6 inch (152 mm)
Jaw Capacity 0.8750 inch (22.22 mm)
View Details
Fencing Pliers - DWHT70273 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Fencing
Length 9.25 inch (235 mm)
Jaw Length 1 inch (25.4 mm)
View Details