SAM Outillage Pliers 199-40-CP

Description
PINCE MULTIPRISE A CRANS DEMI-LUNE 410 M
Request a Quote
Description
PINCE MULTIPRISE A CRANS DEMI-LUNE 410 M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2214876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2214876
Pliers 2214876
PINCE MULTIPRISE A CRANS DEMI-LUNE 410 M

PINCE MULTIPRISE A CRANS DEMI-LUNE 410 M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2214876
Product Name Pliers
Length 16.14 inch (410 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1780352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 12 inch (305 mm)
Jaw Length 1.69 inch (43 mm)
View Details
10" Pushlock Pliers - DWHT70270 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 6 inch (152 mm)
Jaw Length 1.25 inch (31.75 mm)
View Details