SAM Outillage Pliers 197-13A

Description
PINCE CIRCLIPS EXTERIEURE COUDEE 45° 10
Request a Quote
Description
PINCE CIRCLIPS EXTERIEURE COUDEE 45° 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2214867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2214867
Pliers 2214867
PINCE CIRCLIPS EXTERIEURE COUDEE 45° 10

PINCE CIRCLIPS EXTERIEURE COUDEE 45° 10

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2214867
Product Name Pliers
Length 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier Sets - 1363408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12 inch (305 mm)
View Details
9” Linesman Plier - DWHT70797 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination
Length 5.5 inch (140 mm)
Jaw Length 0.5630 inch (14.3 mm)
View Details