SAM Outillage Pliers 196-17A

Description
PINCE CIRCLIPS EXTERIEURE COUDEE 90° 19
Request a Quote
Description
PINCE CIRCLIPS EXTERIEURE COUDEE 90° 19
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2214858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2214858
Pliers 2214858
PINCE CIRCLIPS EXTERIEURE COUDEE 90° 19

PINCE CIRCLIPS EXTERIEURE COUDEE 90° 19

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2214858
Product Name Pliers
Length 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2284070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Round-Nose; Specialty / Other; Round nose pliers
Length 5.77 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
8” Long Nose Plier - DWHT70800 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Needle Nose
Length 5 inch (127 mm)
Jaw Length 0.0630 inch (1.6 mm)
View Details