SAM Outillage Spanner Sets 10N-J8P

Description
JEU DE 8 CLES A FOURCHES
Request a Quote
Description
JEU DE 8 CLES A FOURCHES
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanner Sets - 2214381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanner Sets
2214381
Spanner Sets 2214381
JEU DE 8 CLES A FOURCHES

JEU DE 8 CLES A FOURCHES

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2214381
Product Name Spanner Sets
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
Quick Release Socket Wrench - Model 564QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 15.5 inch (394 mm)
View Details