SAM Outillage Spanner Sets 10N-J12NP

Description
JEU DE 12 CLES A FOURCHES
Request a Quote
Description
JEU DE 12 CLES A FOURCHES
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanner Sets - 2214377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanner Sets
2214377
Spanner Sets 2214377
JEU DE 12 CLES A FOURCHES

JEU DE 12 CLES A FOURCHES

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2214377
Product Name Spanner Sets
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details
Quick Release Socket Wrench - Model 52QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 15 inch (381 mm)
View Details