SAM Outillage Wrenches 108-54

Description
CLE POLYGONALE A FRAPPER 54 MM
Request a Quote
Description
CLE POLYGONALE A FRAPPER 54 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2827283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2827283
Wrenches 2827283
CLE POLYGONALE A FRAPPER 54 MM

CLE POLYGONALE A FRAPPER 54 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2827283
Product Name Wrenches
Wrench Length 10.43 inch (265 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details