Sales Simplicity Software Communication Analyzer 935AT

Description
The 935AT is a communication analyzer from Sage. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Level and Frequency (20 Hz – 5000 Hz) Noise (C– Message and 3 kHz Flat) Noise-to-Ground Signal-to-Noise Ratio Return Loss (2– and 4–wire) Frequency Sweep Dual Tone Gen (level, freq, cadence) Programmable Echo Can Disable Tone 100/102/105 Test Line Performs voice processing design verification Characterized & Test Echo Cancellers Troubleshoot and Quantify packet voice impairments RS-232 control and printouts Real time clock for time stamping results T1 span status LEDs on the front panel Store and Recall up to 999 test configurations Telset and butt set interfaces enable talk Speaker with volume control The 935AT is a multi function portable unit that features a powerful Next Generation Voice Test Suite. It offers a laboratory quality VF TIMS, a full-featured BERT, RS-232 control and a host of other functions as standard equipment. It comes equipped with common 2-wire and 4-wire analog interfaces as well as a T1 interface with dual direction drop and insert capability and many useful PCM span diagnostics. Access to testing is made easy with the standard MF/DTMF/DP signaling features; and the built in analysis functions make troubleshooting complex signaling problems a lot easier. The 935AT’s versatile signaling features enable it to simulate, test and monitor at almost any point in a network. It is equally at home at the IAD or gateway, the switch room or PBX closet, the customer or carrier DEMARC, in the lab or on the production floor. Its ability to simulate and monitor both sides of a connection makes it an indispensable troubleshooting tool. Its industry-leading technology has made it a standard lab and development platform throughout the telecom industry.
Datasheet
Description
The 935AT is a communication analyzer from Sage. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Level and Frequency (20 Hz – 5000 Hz) Noise (C– Message and 3 kHz Flat) Noise-to-Ground Signal-to-Noise Ratio Return Loss (2– and 4–wire) Frequency Sweep Dual Tone Gen (level, freq, cadence) Programmable Echo Can Disable Tone 100/102/105 Test Line Performs voice processing design verification Characterized & Test Echo Cancellers Troubleshoot and Quantify packet voice impairments RS-232 control and printouts Real time clock for time stamping results T1 span status LEDs on the front panel Store and Recall up to 999 test configurations Telset and butt set interfaces enable talk Speaker with volume control The 935AT is a multi function portable unit that features a powerful Next Generation Voice Test Suite. It offers a laboratory quality VF TIMS, a full-featured BERT, RS-232 control and a host of other functions as standard equipment. It comes equipped with common 2-wire and 4-wire analog interfaces as well as a T1 interface with dual direction drop and insert capability and many useful PCM span diagnostics. Access to testing is made easy with the standard MF/DTMF/DP signaling features; and the built in analysis functions make troubleshooting complex signaling problems a lot easier. The 935AT’s versatile signaling features enable it to simulate, test and monitor at almost any point in a network. It is equally at home at the IAD or gateway, the switch room or PBX closet, the customer or carrier DEMARC, in the lab or on the production floor. Its ability to simulate and monitor both sides of a connection makes it an indispensable troubleshooting tool. Its industry-leading technology has made it a standard lab and development platform throughout the telecom industry.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - 935AT - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
935AT
Communication Analyzer 935AT
The 935AT is a communication analyzer from Sage. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Level and Frequency (20 Hz – 5000 Hz) Noise (C– Message and 3 kHz Flat) Noise-to-Ground Signal-to-Noise Ratio Return Loss (2– and 4–wire) Frequency Sweep Dual Tone Gen (level, freq, cadence) Programmable Echo Can Disable Tone 100/102/105 Test Line Performs voice processing design verification Characterized & Test Echo Cancellers Troubleshoot and Quantify packet voice impairments RS-232 control and printouts Real time clock for time stamping results T1 span status LEDs on the front panel Store and Recall up to 999 test configurations Telset and butt set interfaces enable talk Speaker with volume control The 935AT is a multi function portable unit that features a powerful Next Generation Voice Test Suite. It offers a laboratory quality VF TIMS, a full-featured BERT, RS-232 control and a host of other functions as standard equipment. It comes equipped with common 2-wire and 4-wire analog interfaces as well as a T1 interface with dual direction drop and insert capability and many useful PCM span diagnostics. Access to testing is made easy with the standard MF/DTMF/DP signaling features; and the built in analysis functions make troubleshooting complex signaling problems a lot easier. The 935AT’s versatile signaling features enable it to simulate, test and monitor at almost any point in a network. It is equally at home at the IAD or gateway, the switch room or PBX closet, the customer or carrier DEMARC, in the lab or on the production floor. Its ability to simulate and monitor both sides of a connection makes it an indispensable troubleshooting tool. Its industry-leading technology has made it a standard lab and development platform throughout the telecom industry.

The 935AT is a communication analyzer from Sage. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Level and Frequency (20 Hz – 5000 Hz)
  • Noise (C– Message and 3 kHz Flat)
  • Noise-to-Ground
  • Signal-to-Noise Ratio
  • Return Loss (2– and 4–wire)
  • Frequency Sweep
  • Dual Tone Gen (level, freq, cadence)
  • Programmable Echo Can Disable Tone
  • 100/102/105 Test Line
  • Performs voice processing design verification
  • Characterized & Test Echo Cancellers
  • Troubleshoot and Quantify packet voice impairments
  • RS-232 control and printouts
  • Real time clock for time stamping results
  • T1 span status LEDs on the front panel
  • Store and Recall up to 999 test configurations
  • Telset and butt set interfaces enable talk
  • Speaker with volume control

The 935AT is a multi function portable unit that features a powerful Next Generation Voice Test Suite. It offers a laboratory quality VF TIMS, a full-featured BERT, RS-232 control and a host of other functions as standard equipment.

It comes equipped with common 2-wire and 4-wire analog interfaces as well as a T1 interface with dual direction drop and insert capability and many useful PCM span diagnostics. Access to testing is made easy with the standard MF/DTMF/DP signaling features; and the built in analysis functions make troubleshooting complex signaling problems a lot easier.

The 935AT’s versatile signaling features enable it to simulate, test and monitor at almost any point in a network. It is equally at home at the IAD or gateway, the switch room or PBX closet, the customer or carrier DEMARC, in the lab or on the production floor. Its ability to simulate and monitor both sides of a connection makes it an indispensable troubleshooting tool. Its industry-leading technology has made it a standard lab and development platform throughout the telecom industry.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 935AT
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details