Norton Abrasives Wire Saucer Cup Brushes

Description
Wire Saucer Cup Brushes' saucer-shape is ideal for cleaning corners, recesses, and other hard-to-reach areas. Choose twist knot style for heavy-duty cleaning jobs, or crimped style for light- to medium-duty cleaning. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue hubs for stainless steel use. Features & Benefits Saucer-shape is ideal for cleaning corners, recesses, and other hard-to-reach areas Twist knot style for heavy-duty cleaning Crimped style for light- to medium-duty cleaning
Request a Quote
Description
Wire Saucer Cup Brushes' saucer-shape is ideal for cleaning corners, recesses, and other hard-to-reach areas. Choose twist knot style for heavy-duty cleaning jobs, or crimped style for light- to medium-duty cleaning. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue hubs for stainless steel use. Features & Benefits Saucer-shape is ideal for cleaning corners, recesses, and other hard-to-reach areas Twist knot style for heavy-duty cleaning Crimped style for light- to medium-duty cleaning
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire Saucer Cup Brushes -  - Norton Abrasives
Worcester, MA, USA
Wire Saucer Cup Brushes
Wire Saucer Cup Brushes
Wire Saucer Cup Brushes' saucer-shape is ideal for cleaning corners, recesses, and other hard-to-reach areas. Choose twist knot style for heavy-duty cleaning jobs, or crimped style for light- to medium-duty cleaning. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue hubs for stainless steel use. Features & Benefits Saucer-shape is ideal for cleaning corners, recesses, and other hard-to-reach areas Twist knot style for heavy-duty cleaning Crimped style for light- to medium-duty cleaning

Wire Saucer Cup Brushes' saucer-shape is ideal for cleaning corners, recesses, and other hard-to-reach areas. Choose twist knot style for heavy-duty cleaning jobs, or crimped style for light- to medium-duty cleaning. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue hubs for stainless steel use.

Features & Benefits

  • Saucer-shape is ideal for cleaning corners, recesses, and other hard-to-reach areas
  • Twist knot style for heavy-duty cleaning
  • Crimped style for light- to medium-duty cleaning
Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Industrial Brushes
Product Name Wire Saucer Cup Brushes
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
Applications Dry; Cleaning and Surface Conditioning; Bench or Backstand
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details