Saint-Gobain Hose Pipe & Flexible Tubes TFECXC4050

Description
VERSILON PTFE TUBING 9 I.D 12 O.D, 50 m
Request a Quote
Description
VERSILON PTFE TUBING 9 I.D 12 O.D, 50 m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 1581936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
1581936
Hose Pipe & Flexible Tubes 1581936
VERSILON PTFE TUBING 9 I.D 12 O.D, 50 m

VERSILON PTFE TUBING 9 I.D 12 O.D, 50 m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 1581936
Product Name Hose Pipe & Flexible Tubes
I.D. 0.354 inch (9 mm)
O.D. 0.472 inch (12 mm)
Working Pressure 73 psi (51.04 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Armtex® Attack™ 100 ft Available Lengths, 3 in. Size, and NST Coupling Type Tan Lightweight Lined Fire Hose|Master File - AA300T100-NH250 - Kuriyama of America, Inc.
Specs
Product Form Hose
O.D. 3.000 inch (76.2 mm)
Weight 0.6 lbs/ft (0.9226 g/mm)
View Details
EN856 4SP-10 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - 4SP1001 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.642 inch (16.3 mm)
O.D. 1.102 inch (28 mm)
View Details