Saint-Gobain Hose Pipe & Flexible Tubes TFEBEC4050

Description
VERSILON PTFE TUBING 4 I.D 6 O.D, 50 m
Request a Quote
Description
VERSILON PTFE TUBING 4 I.D 6 O.D, 50 m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 1581932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
1581932
Hose Pipe & Flexible Tubes 1581932
VERSILON PTFE TUBING 4 I.D 6 O.D, 50 m

VERSILON PTFE TUBING 4 I.D 6 O.D, 50 m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 1581932
Product Name Hose Pipe & Flexible Tubes
I.D. 0.157 inch (4 mm)
O.D. 0.236 inch (6 mm)
Working Pressure 70 psi (49 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details
Hose, Poly Lift Line, 3/8
Specs
Product Form Assembly
O.D. 0.375 inch (9.52 mm)
Working Pressure 60 psi (42.23 m H2O)
View Details
Nylobrade® NSF Listed Braid Reinforced PVC Hose - 1030309 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.250 inch (6.35 mm)
O.D. 0.435 inch (11.05 mm)
View Details