Saint-Gobain Hose Pipe & Flexible Tubes TFEAZC4050

Description
VERSILON PTFE TUBING 2,5 I.D 4 O.D, 50m
Request a Quote
Description
VERSILON PTFE TUBING 2,5 I.D 4 O.D, 50m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 1581931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
1581931
Hose Pipe & Flexible Tubes 1581931
VERSILON PTFE TUBING 2,5 I.D 4 O.D, 50m

VERSILON PTFE TUBING 2,5 I.D 4 O.D, 50m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 1581931
Product Name Hose Pipe & Flexible Tubes
I.D. 0.098 inch (2.5 mm)
O.D. 0.157 inch (4 mm)
Working Pressure 232 psi (163 m H2O)
Material Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene); Versilon™ ptfe
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
Steel Tubing - 60209 - Jergens, Inc.
Specs
Product Form Hose
Material Low Carbon Soft Tube
Application Hydraulics
View Details
Hose Pipe & Flexible Tubes - 1357817 - RS Components, Ltd.
Specs
I.D. 0.472 inch (12 mm)
O.D. 0.689 inch (17.5 mm)
Working Pressure 102 psi (71.45 m H2O)
View Details
Nylobrade® NSF Listed Braid Reinforced PVC Hose - 1020061 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.250 inch (6.35 mm)
O.D. 0.500 inch (12.7 mm)
View Details