Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of macroporosity. In recent years, we have developed strong, impact-resistant rings with outside diameters as small as 3 mm.
Saint-Gobain NorPro manufactures its intermediate and high-surface area alumina catalysts in special shapes. Pentarings and short pentarings (wagon wheels) offer activity and geometric surface area advantages along with low pressure drop. Honeycomb rings are also available.
|
Titania carriers can be made from: | |
| |
| |
For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the carriers play a vitally active role in many catalytic reactions. Other low-surface area catalyst carrier materials include silica, alumina-silica, zirconia, titania, silica, and silicon carbide.
Saint-Gobain NorPro also offers a range of attrition-resistant,
For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the carriers play a vitally active role in many catalytic reactions. Other low-surface area catalyst carrier materials include silica, alumina-silica, zirconia, titania, silica, and silicon carbide.
Saint-Gobain NorPro also offers a range of attrition-resistant,
Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of macroporosity. In recent years, we have developed strong, impact-resistant rings with outside diameters as small as 3 mm.
Saint-Gobain NorPro manufactures its intermediate and high-surface area alumina catalysts in special shapes. Pentarings and short pentarings (wagon wheels) offer activity and geometric surface area advantages along with low pressure drop. Honeycomb rings are also available.
|
Titania carriers can be made from: | |
| |
| |
| Saint-Gobain NorPro | Saint-Gobain NorPro | Saint-Gobain Innovative Materials | Saint-Gobain Innovative Materials | |
|---|---|---|---|---|
| Product Category | Specialty Ceramics | Specialty Ceramics | Specialty Ceramics | Specialty Ceramics |
| Product Number | ST Series Titania | ST Series Titania | ST Series Titania | ST Series Titania |
| Product Name | High Surface Area (HSA) Catalyst Carrier | Low Surface Area (LSA) Catalyst Carrier | Low Surface Area (LSA) Catalyst Carrier | High Surface Area (HAS) Catalyst Carrier |
| Specialty Ceramic Type | Titanate | Titanate; Rutile | Titanate; Rutile | Titanate |
| Shape / Form | Custom Shape; Ferrule / Eyelet (optional feature); Grannular Fill; Hollow Stock (Tube, Pipe, Column) (optional feature); Spray Dried Powder | Custom Shape; Ferrule / Eyelet (optional feature); Grannular Fill; Hollow Stock (Tube, Pipe, Column) (optional feature); Spray Dried Powder | Custom Shape; Ferrule / Eyelet (optional feature); Grannular Fill; Hollow Stock (Tube, Pipe, Column) (optional feature); Spray Dried Powder | Custom Shape; Ferrule / Eyelet (optional feature); Grannular Fill; Hollow Stock (Tube, Pipe, Column) (optional feature); Spray Dried Powder |
| Applications | Chemical or material processing; Customer Specified | Chemical or material processing; Customer Specified | Chemical or material processing; Customer Specified | Chemical or material processing; Customer Specified |
| Width / OD | 0.1181 to 19.69 inch (3 to 500 mm) | 0.1181 to 19.69 inch (3 to 500 mm) | 0.1181 to 19.69 inch (3 to 500 mm) | 0.1181 to 19.69 inch (3 to 500 mm) |