VERSILON SR-1060 7X10 mm C=25 M
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 629725 |
| Product Name | Hose Pipe & Flexible Tubes |
| I.D. | 0.276 inch (7 mm) |
| O.D. | 0.394 inch (10 mm) |
| Temperature Range | 428 F (220 C) |
| Material | Fluoropolymers / Silicone; Silicone; Silicone |