Saint-Gobain Hose Pipe & Flexible Tubes SR1060-0500-0800

Description
VERSILON SR-1060 5X8 mm C=25 M
Request a Quote
Description
VERSILON SR-1060 5X8 mm C=25 M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 629721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
629721
Hose Pipe & Flexible Tubes 629721
VERSILON SR-1060 5X8 mm C=25 M

VERSILON SR-1060 5X8 mm C=25 M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 629721
Product Name Hose Pipe & Flexible Tubes
I.D. 0.197 inch (5 mm)
O.D. 0.315 inch (8 mm)
Temperature Range 428 F (220 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1258981 - RS Components, Ltd.
Specs
I.D. 1.575 inch (40 mm)
O.D. 1.874 inch (47.6 mm)
Working Pressure 94 psi (66.35 m H2O)
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 1 SOU - 5611100572101 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Polyurethane Ribbon Hose - URH8-0402-02T - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.125 inch (3.17 mm)
View Details
High Pressure Flexible Hydraulic Hoses - 61202 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details