Saint-Gobain Hose Pipe & Flexible Tubes SR1060-0300-0600

Description
VERSILON SR-1060 3X6 mm C=50 M
Request a Quote
Description
VERSILON SR-1060 3X6 mm C=50 M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 629716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
629716
Hose Pipe & Flexible Tubes 629716
VERSILON SR-1060 3X6 mm C=50 M

VERSILON SR-1060 3X6 mm C=50 M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 629716
Product Name Hose Pipe & Flexible Tubes
I.D. 0.118 inch (3 mm)
O.D. 0.236 inch (6 mm)
Temperature Range 428 F (220 C)
Material Fluoropolymers / Silicone; Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1258977 - RS Components, Ltd.
Specs
I.D. 0.787 inch (20 mm)
O.D. 1.031 inch (26.2 mm)
Working Pressure 116 psi (81.66 m H2O)
View Details
SAE J517 100R16-12 Double Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - R161201 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.764 inch (19.4 mm)
O.D. 1.102 inch (28 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details