Saint-Gobain Coating Solutions Thermal Spray Flexicord (Al(sub>2O3 30% MgO) Spinel Supra

Description
Saint-Gobain Coatings Solutions created the Supra line of ceramic-based thermal spray Flexicord products to increase the life of components exposed to demanding process conditions. The Supra Flexicord line provides denser coatings with lower porosity, smoother finish after spraying (lower Ra) and finer microstructure than other Flexicord products. Supra Flexicord products are available in a range of coating formulations for optimized resistance to mechanical wear, corrosion, thermal shock & thermal cycling. These materials provide excellent diffusion & thermal barrier characteristics as well as electrical insulation properties. Features & Benefits Good dielectric strength at high temperatures Good corrosion resistance Moderate abrasion resistance Good diffusion/thermal barrier coating Suitable for contact with molten metals (Aluminum and Zinc)
Datasheet
Description
Saint-Gobain Coatings Solutions created the Supra line of ceramic-based thermal spray Flexicord products to increase the life of components exposed to demanding process conditions. The Supra Flexicord line provides denser coatings with lower porosity, smoother finish after spraying (lower Ra) and finer microstructure than other Flexicord products. Supra Flexicord products are available in a range of coating formulations for optimized resistance to mechanical wear, corrosion, thermal shock & thermal cycling. These materials provide excellent diffusion & thermal barrier characteristics as well as electrical insulation properties. Features & Benefits Good dielectric strength at high temperatures Good corrosion resistance Moderate abrasion resistance Good diffusion/thermal barrier coating Suitable for contact with molten metals (Aluminum and Zinc)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Spray Flexicord (Al(sub>2</sub>O<sub>3<sub/sub> 30% MgO) - Spinel Supra - Saint-Gobain Coating Solutions
Worcester, MA, USA
Thermal Spray Flexicord (Al(sub>2O3 30% MgO)
Spinel Supra
Thermal Spray Flexicord (Al(sub>2O3 30% MgO) Spinel Supra
Saint-Gobain Coatings Solutions created the Supra line of ceramic-based thermal spray Flexicord products to increase the life of components exposed to demanding process conditions. The Supra Flexicord line provides denser coatings with lower porosity, smoother finish after spraying (lower Ra) and finer microstructure than other Flexicord products. Supra Flexicord products are available in a range of coating formulations for optimized resistance to mechanical wear, corrosion, thermal shock & thermal cycling. These materials provide excellent diffusion & thermal barrier characteristics as well as electrical insulation properties. Features & Benefits Good dielectric strength at high temperatures Good corrosion resistance Moderate abrasion resistance Good diffusion/thermal barrier coating Suitable for contact with molten metals (Aluminum and Zinc)

Saint-Gobain Coatings Solutions created the Supra line of ceramic-based thermal spray Flexicord products to increase the life of components exposed to demanding process conditions. The Supra Flexicord line provides denser coatings with lower porosity, smoother finish after spraying (lower Ra) and finer microstructure than other Flexicord products.

Supra Flexicord products are available in a range of coating formulations for optimized resistance to mechanical wear, corrosion, thermal shock & thermal cycling. These materials provide excellent diffusion & thermal barrier characteristics as well as electrical insulation properties.

Features & Benefits

  • Good dielectric strength at high temperatures
  • Good corrosion resistance
  • Moderate abrasion resistance
  • Good diffusion/thermal barrier coating
  • Suitable for contact with molten metals (Aluminum and Zinc)
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Industrial Ceramic Materials
Product Number Spinel Supra
Product Name Thermal Spray Flexicord (Al(sub>2O3 30% MgO)
Composition 70 % Al2O3, 30 % MgO
Applications Abrasion Resistant
Length 11.81 inch (300 mm)
Width / Diameter 0.1870 inch (4.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Alumina Bead, In-Vacuum, Accepts 0.064″ Dia Wire, Package = 1 Foot Length - A1429-2-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Silicon Carbide Ceramic Inner Sleeve(Lining) -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Carbide Material; Silicon Carbide
Length 78.74 inch (2000 mm)
Width / Diameter 47.24 inch (1200 mm)
View Details