Saint-Gobain Coating Solutions Thermal Spray Flexicord RocDur 6750

Description
\ Save Time & Money with RocDur Thermal Spray Flexicord Saint-Gobain Coating Solutions developed the RocDur series of thermal spray Flexicord products to deliver high-quality, cost effective coatings for flame spray applications, either as sprayed or as spray and fused. Made of a nickel self-fluxing alloy, RocDur thermal spray Flexicord products are available in a range of wear-resistant compositions with matrix hardness values from 29 HRC to 62 HRC. Whichever formula meets your specific needs for resistance to corrosion, friction, thermal shock or thermal aging, RocDur thermal spray Flexicord products offer excellent coating protection to extend service life. Features & Benefits Exceptional deposition efficiency – 65 to 67% Composite coatings made of a nickel self-fluxing alloy with tungsten carbide particles Excellent resistance to abrasion & erosion Good corrosion resistance Roughness of RocDur 6750 is greater than that of RocDur 6740 Ideal for non-slip surfaces such as rollers & capstans (as sprayed)
Description
\ Save Time & Money with RocDur Thermal Spray Flexicord Saint-Gobain Coating Solutions developed the RocDur series of thermal spray Flexicord products to deliver high-quality, cost effective coatings for flame spray applications, either as sprayed or as spray and fused. Made of a nickel self-fluxing alloy, RocDur thermal spray Flexicord products are available in a range of wear-resistant compositions with matrix hardness values from 29 HRC to 62 HRC. Whichever formula meets your specific needs for resistance to corrosion, friction, thermal shock or thermal aging, RocDur thermal spray Flexicord products offer excellent coating protection to extend service life. Features & Benefits Exceptional deposition efficiency – 65 to 67% Composite coatings made of a nickel self-fluxing alloy with tungsten carbide particles Excellent resistance to abrasion & erosion Good corrosion resistance Roughness of RocDur 6750 is greater than that of RocDur 6740 Ideal for non-slip surfaces such as rollers & capstans (as sprayed)

Suppliers

Company
Product
Description
Supplier Links
Thermal Spray Flexicord - RocDur 6750 - Saint-Gobain Coating Solutions
Worcester, MA, USA
Thermal Spray Flexicord
RocDur 6750
Thermal Spray Flexicord RocDur 6750
\ Save Time & Money with RocDur Thermal Spray Flexicord Saint-Gobain Coating Solutions developed the RocDur series of thermal spray Flexicord products to deliver high-quality, cost effective coatings for flame spray applications, either as sprayed or as spray and fused. Made of a nickel self-fluxing alloy, RocDur thermal spray Flexicord products are available in a range of wear-resistant compositions with matrix hardness values from 29 HRC to 62 HRC. Whichever formula meets your specific needs for resistance to corrosion, friction, thermal shock or thermal aging, RocDur thermal spray Flexicord products offer excellent coating protection to extend service life. Features & Benefits Exceptional deposition efficiency – 65 to 67% Composite coatings made of a nickel self-fluxing alloy with tungsten carbide particles Excellent resistance to abrasion & erosion Good corrosion resistance Roughness of RocDur 6750 is greater than that of RocDur 6740 Ideal for non-slip surfaces such as rollers & capstans (as sprayed)

\

Save Time & Money with RocDur Thermal Spray Flexicord

Saint-Gobain Coating Solutions developed the RocDur series of thermal spray Flexicord products to deliver high-quality, cost effective coatings for flame spray applications, either as sprayed or as spray and fused. Made of a nickel self-fluxing alloy, RocDur thermal spray Flexicord products are available in a range of wear-resistant compositions with matrix hardness values from 29 HRC to 62 HRC.

Whichever formula meets your specific needs for resistance to corrosion, friction, thermal shock or thermal aging, RocDur thermal spray Flexicord products offer excellent coating protection to extend service life.

Features & Benefits

  • Exceptional deposition efficiency – 65 to 67%
  • Composite coatings made of a nickel self-fluxing alloy with tungsten carbide particles
  • Excellent resistance to abrasion & erosion
  • Good corrosion resistance
  • Roughness of RocDur 6750 is greater than that of RocDur 6740
  • Ideal for non-slip surfaces such as rollers & capstans (as sprayed)
Supplier's Site

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Industrial Coatings
Product Number RocDur 6750
Product Name Thermal Spray Flexicord
Type Coating
Unlock Full Specs
to access all available technical data