Saint-Gobain Coating Solutions Thermal Spray Flexicord RocDur 62

Description
\ Save Time & Money with RocDur Thermal Spray Flexicord Saint-Gobain Coating Solutions developed the RocDur series of thermal spray Flexicord products to deliver high-quality, cost effective coatings for flame spray applications, either as sprayed or as spray and fused. Made of a nickel self-fluxing alloy, RocDur thermal spray Flexicord products are available in a range of wear-resistant compositions with matrix hardness values from 29 HRC to 62 HRC. Whichever formula meets your specific needs for resistance to corrosion, friction, thermal shock or thermal aging, RocDur thermal spray Flexicord products offer excellent coating protection to extend service life. Features & Benefits Exceptional deposition efficiency – 83 to 90% Carbide-rich matrix produces extremely hard coatings Excellent abrasion resistance Allows spray rates comparable to HVOF of up to 5.3 kg/hour (11.7 lb/hr) Coatings up to 2 mm (0.08”) possible Ideal coating for rollers, feed screws & glass plungers
Description
\ Save Time & Money with RocDur Thermal Spray Flexicord Saint-Gobain Coating Solutions developed the RocDur series of thermal spray Flexicord products to deliver high-quality, cost effective coatings for flame spray applications, either as sprayed or as spray and fused. Made of a nickel self-fluxing alloy, RocDur thermal spray Flexicord products are available in a range of wear-resistant compositions with matrix hardness values from 29 HRC to 62 HRC. Whichever formula meets your specific needs for resistance to corrosion, friction, thermal shock or thermal aging, RocDur thermal spray Flexicord products offer excellent coating protection to extend service life. Features & Benefits Exceptional deposition efficiency – 83 to 90% Carbide-rich matrix produces extremely hard coatings Excellent abrasion resistance Allows spray rates comparable to HVOF of up to 5.3 kg/hour (11.7 lb/hr) Coatings up to 2 mm (0.08”) possible Ideal coating for rollers, feed screws & glass plungers

Suppliers

Company
Product
Description
Supplier Links
Thermal Spray Flexicord - RocDur 62 - Saint-Gobain Coating Solutions
Worcester, MA, USA
Thermal Spray Flexicord
RocDur 62
Thermal Spray Flexicord RocDur 62
\ Save Time & Money with RocDur Thermal Spray Flexicord Saint-Gobain Coating Solutions developed the RocDur series of thermal spray Flexicord products to deliver high-quality, cost effective coatings for flame spray applications, either as sprayed or as spray and fused. Made of a nickel self-fluxing alloy, RocDur thermal spray Flexicord products are available in a range of wear-resistant compositions with matrix hardness values from 29 HRC to 62 HRC. Whichever formula meets your specific needs for resistance to corrosion, friction, thermal shock or thermal aging, RocDur thermal spray Flexicord products offer excellent coating protection to extend service life. Features & Benefits Exceptional deposition efficiency – 83 to 90% Carbide-rich matrix produces extremely hard coatings Excellent abrasion resistance Allows spray rates comparable to HVOF of up to 5.3 kg/hour (11.7 lb/hr) Coatings up to 2 mm (0.08”) possible Ideal coating for rollers, feed screws & glass plungers

\

Save Time & Money with RocDur Thermal Spray Flexicord

Saint-Gobain Coating Solutions developed the RocDur series of thermal spray Flexicord products to deliver high-quality, cost effective coatings for flame spray applications, either as sprayed or as spray and fused. Made of a nickel self-fluxing alloy, RocDur thermal spray Flexicord products are available in a range of wear-resistant compositions with matrix hardness values from 29 HRC to 62 HRC.

Whichever formula meets your specific needs for resistance to corrosion, friction, thermal shock or thermal aging, RocDur thermal spray Flexicord products offer excellent coating protection to extend service life.

Features & Benefits

  • Exceptional deposition efficiency – 83 to 90%
  • Carbide-rich matrix produces extremely hard coatings
  • Excellent abrasion resistance
  • Allows spray rates comparable to HVOF of up to 5.3 kg/hour (11.7 lb/hr)
  • Coatings up to 2 mm (0.08”) possible
  • Ideal coating for rollers, feed screws & glass plungers
Supplier's Site

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Industrial Coatings
Product Number RocDur 62
Product Name Thermal Spray Flexicord
Type Coating
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Polymer Coatings - VICOTE® F807 Grey - Victrex PLC
Specs
Type Coating; Powder Coating; Aqueous Dispersion
Chemistry Resin; PEEK
Substrate Metallic; Steel
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
MagnaTac-1204-125 -ALL COLORS -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Type Coating
View Details
High Performance Low Friction Coating - TriboShield™ TS651 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details