Pentaring bed topping is used as a hold-down media at the top of graded reactor beds. The Pentaring shape offers substantial gains in void fraction and surface area when compared to conventional sphere-shaped media or Raschig rings. The immediate benefit of high void fraction is lower pressure drop.
Improved flow distribution is another benefit of the Pentaring shape, and its high-void space also increases the capacity for trapping large particulates.
Chemical Analysis (wt%)
SiO2: 65 - 70%
AlO3: 23 - 28%
Trace TiO2, Fe2 O3, CaO, MgO, Na2 O, K2 O
Pentaring bed topping is used as a hold-down media at the top of graded reactor beds. The Pentaring shape offers substantial gains in void fraction and surface area when compared to conventional sphere-shaped media or Raschig rings. The immediate benefit of high void fraction is lower pressure drop.
Improved flow distribution is another benefit of the Pentaring shape, and its high-void space also increases the capacity for trapping large particulates.
Chemical Analysis (wt%)
SiO2: 65 - 70%
AlO3: 23 - 28%
Trace TiO2, Fe2 O3, CaO, MgO, Na2 O, K2 O
| Saint-Gobain NorPro | Saint-Gobain Innovative Materials | |
|---|---|---|
| Product Category | Tower Packing | Tower Packing |
| Product Number | Pentarings | Pentarings |
| Product Name | Pentaring Bed Topping Media | Pentaring Bed Topping Media |