Saint-Gobain Performance Plastics - Bearings and Tolerance Rings PTFE Sliding Bearings NORGLIDE® T075CG-4

Description
NORGLIDE® T is a composite material of compounded PTFE tape on a metal shell. This material structure enables machining of the bearing in the housing--which is an alternative to the sizing process--to obtain tightest tolerances on the inside diameter. The very thick PTFE layer isolates noise and allows to design bearings without play. Bearings of more than 0.75 mm thickness can be produced with an interference fit in the housing. Various methods are available to protect the steel shell from corrosion. AvailabilityThe standard PTFE compound contains carbon and graphite. Special PTFE compounds are available on request. Fabricated parts include rolled bearings with or without an axial flange, deep-drawn bearings and die-cuts. The metal backing is available in steel, aluminum or stainless for use in chemically-harsh environments.
Description
NORGLIDE® T is a composite material of compounded PTFE tape on a metal shell. This material structure enables machining of the bearing in the housing--which is an alternative to the sizing process--to obtain tightest tolerances on the inside diameter. The very thick PTFE layer isolates noise and allows to design bearings without play. Bearings of more than 0.75 mm thickness can be produced with an interference fit in the housing. Various methods are available to protect the steel shell from corrosion. AvailabilityThe standard PTFE compound contains carbon and graphite. Special PTFE compounds are available on request. Fabricated parts include rolled bearings with or without an axial flange, deep-drawn bearings and die-cuts. The metal backing is available in steel, aluminum or stainless for use in chemically-harsh environments.

Suppliers

Company
Product
Description
Supplier Links
PTFE Sliding Bearings NORGLIDE® T075CG-4
NORGLIDE® T is a composite material of compounded PTFE tape on a metal shell. This material structure enables machining of the bearing in the housing--which is an alternative to the sizing process--to obtain tightest tolerances on the inside diameter. The very thick PTFE layer isolates noise and allows to design bearings without play. Bearings of more than 0.75 mm thickness can be produced with an interference fit in the housing. Various methods are available to protect the steel shell from corrosion. AvailabilityThe standard PTFE compound contains carbon and graphite. Special PTFE compounds are available on request. Fabricated parts include rolled bearings with or without an axial flange, deep-drawn bearings and die-cuts. The metal backing is available in steel, aluminum or stainless for use in chemically-harsh environments.

NORGLIDE® T is a composite material of compounded PTFE tape on a metal shell. This material structure enables machining of the bearing in the housing--which is an alternative to the sizing process--to obtain tightest tolerances on the inside diameter.
The very thick PTFE layer isolates noise and allows to design bearings without play. Bearings of more than 0.75 mm thickness can be produced with an interference fit in the housing. Various methods are available to protect the steel shell from corrosion.
AvailabilityThe standard PTFE compound contains carbon and graphite. Special PTFE compounds are available on request. Fabricated parts include rolled bearings with or without an axial flange, deep-drawn bearings and die-cuts. The metal backing is available in steel, aluminum or stainless for use in chemically-harsh environments.

Supplier's Site

Technical Specifications

  Saint-Gobain Performance Plastics - Bearings and Tolerance Rings
Product Category Plain Bearings and Sleeve Bearings
Product Number NORGLIDE® T075CG-4
Product Name PTFE Sliding Bearings
Bushing Type Sleeve (optional feature); Flanged (optional feature)
Design Units Metric
Flange Thickness 0.030 inch (0.75 mm)
Bearing Surface Graphite / Metal Alloy; Carbon; (Lined Bearing Surface)
Unlock Full Specs
to access all available technical data

Similar Products

Guide Roller Bushings Concentric - B-4 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.3750 inch (9.52 mm)
View Details
DP4-B™ Metal-Polymer Dry Plain Bearings - 11 DB4-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details
Plain Bushes - 528240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.1969 inch (5.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
2 mm Bore, 5 mm outside Diameter, Plain Sintered Bronze Bearing - A 7B 4MP020503 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Metric
Housing Bore 0.0787 inch (2.00 mm)
View Details