Saint-Gobain Performance Plastics - Bearings and Tolerance Rings PTFE Sliding Bearings NORGLIDE® SMTL100EG-3

Description
NORGLIDE® SMTL is a composite material of compounded PTFE, bronze stretched metal and steel backing. In contrast to NORGLIDE® SM, the bronze stretched metal in NORGLIDE® SMTL is separately precompressed and the PTFE compound tape is thinner, which improves load capabilities while reducing tolerance compensation compared to NORGLIDE® SM.  Bearings of 0.75 mm of wall thickness or bigger can be produced with an interference fit in the housing.  Various methods are available to protect the steel shell from corrosion. These bearings can also be designed without play. Bearings of 1 mm of wall thickness or greater can be produced with an interference fit in the housing. Various methods are available to protect the steel shell from corrosion. AvailabilityThe standard PTFE compound contains either EKONOL® graphite or carbon and graphite.  Special PTFE compounds are available on request.  Fabricated parts include die-cuts, rolled cylinders, flanged cylinders and deep-drawn bearings.
Description
NORGLIDE® SMTL is a composite material of compounded PTFE, bronze stretched metal and steel backing. In contrast to NORGLIDE® SM, the bronze stretched metal in NORGLIDE® SMTL is separately precompressed and the PTFE compound tape is thinner, which improves load capabilities while reducing tolerance compensation compared to NORGLIDE® SM.  Bearings of 0.75 mm of wall thickness or bigger can be produced with an interference fit in the housing.  Various methods are available to protect the steel shell from corrosion. These bearings can also be designed without play. Bearings of 1 mm of wall thickness or greater can be produced with an interference fit in the housing. Various methods are available to protect the steel shell from corrosion. AvailabilityThe standard PTFE compound contains either EKONOL® graphite or carbon and graphite.  Special PTFE compounds are available on request.  Fabricated parts include die-cuts, rolled cylinders, flanged cylinders and deep-drawn bearings.

Suppliers

Company
Product
Description
Supplier Links
PTFE Sliding Bearings NORGLIDE® SMTL100EG-3
NORGLIDE® SMTL is a composite material of compounded PTFE, bronze stretched metal and steel backing. In contrast to NORGLIDE® SM, the bronze stretched metal in NORGLIDE® SMTL is separately precompressed and the PTFE compound tape is thinner, which improves load capabilities while reducing tolerance compensation compared to NORGLIDE® SM.  Bearings of 0.75 mm of wall thickness or bigger can be produced with an interference fit in the housing.  Various methods are available to protect the steel shell from corrosion. These bearings can also be designed without play. Bearings of 1 mm of wall thickness or greater can be produced with an interference fit in the housing. Various methods are available to protect the steel shell from corrosion. AvailabilityThe standard PTFE compound contains either EKONOL® graphite or carbon and graphite.  Special PTFE compounds are available on request.  Fabricated parts include die-cuts, rolled cylinders, flanged cylinders and deep-drawn bearings.

NORGLIDE® SMTL is a composite material of compounded PTFE, bronze stretched metal and steel backing. In contrast to NORGLIDE® SM, the bronze stretched metal in NORGLIDE® SMTL is separately precompressed and the PTFE compound tape is thinner, which improves load capabilities while reducing tolerance compensation compared to NORGLIDE® SM.  Bearings of 0.75 mm of wall thickness or bigger can be produced with an interference fit in the housing.  Various methods are available to protect the steel shell from corrosion.
These bearings can also be designed without play. Bearings of 1 mm of wall thickness or greater can be produced with an interference fit in the housing. Various methods are available to protect the steel shell from corrosion.
AvailabilityThe standard PTFE compound contains either EKONOL® graphite or carbon and graphite.  Special PTFE compounds are available on request.  Fabricated parts include die-cuts, rolled cylinders, flanged cylinders and deep-drawn bearings.

Supplier's Site

Technical Specifications

  Saint-Gobain Performance Plastics - Bearings and Tolerance Rings
Product Category Plain Bearings and Sleeve Bearings
Product Number NORGLIDE® SMTL100EG-3
Product Name PTFE Sliding Bearings
Bushing Type Sleeve (optional feature); Flanged (optional feature)
Design Units Inch (optional feature); Metric (optional feature)
Flange Thickness 0.039 inch (1.00 mm)
Bearing Surface Graphite / Metal Alloy; Plastic; (Lined Bearing Surface)
Unlock Full Specs
to access all available technical data

Similar Products

Guide Roller Bushings Concentric - B-3 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.3120 inch (7.92 mm)
View Details
Solid Polymer High Precision Plain Bearings - 1006 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.3937 inch (10.00 mm)
View Details
Plain Bushes - 518216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 1.6142 inch (41.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
0.753
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7530 inch (19.13 mm)
View Details