Saint-Gobain Performance Plastics - Bearings and Tolerance Rings PTFE Sliding Bearings NORGLIDE® SM075E-3

Description
NORGLIDE® SM is a composite material of compounded PTFE, bronze stretched metal and steel backing. This material structure combines the bearing characteristics of PTFE compound tape with the sizing capabilities of stretched metal. These bearings can also be designed without play. Bearings of 1 mm of wall thickness or greater can be produced with an interference fit in the housing. Various methods are available to protect the steel shell from corrosion. AvailabilityThe standard PTFE compound contains carbon and graphite.  Special PTFE compounds are available on request.  Fabricated parts include rolled bearing with or without an axial flange, deep-drawn bearing and die-cuts.
Description
NORGLIDE® SM is a composite material of compounded PTFE, bronze stretched metal and steel backing. This material structure combines the bearing characteristics of PTFE compound tape with the sizing capabilities of stretched metal. These bearings can also be designed without play. Bearings of 1 mm of wall thickness or greater can be produced with an interference fit in the housing. Various methods are available to protect the steel shell from corrosion. AvailabilityThe standard PTFE compound contains carbon and graphite.  Special PTFE compounds are available on request.  Fabricated parts include rolled bearing with or without an axial flange, deep-drawn bearing and die-cuts.

Suppliers

Company
Product
Description
Supplier Links
PTFE Sliding Bearings NORGLIDE® SM075E-3
NORGLIDE® SM is a composite material of compounded PTFE, bronze stretched metal and steel backing. This material structure combines the bearing characteristics of PTFE compound tape with the sizing capabilities of stretched metal. These bearings can also be designed without play. Bearings of 1 mm of wall thickness or greater can be produced with an interference fit in the housing. Various methods are available to protect the steel shell from corrosion. AvailabilityThe standard PTFE compound contains carbon and graphite.  Special PTFE compounds are available on request.  Fabricated parts include rolled bearing with or without an axial flange, deep-drawn bearing and die-cuts.

NORGLIDE® SM is a composite material of compounded PTFE, bronze stretched metal and steel backing. This material structure combines the bearing characteristics of PTFE compound tape with the sizing capabilities of stretched metal.
These bearings can also be designed without play. Bearings of 1 mm of wall thickness or greater can be produced with an interference fit in the housing. Various methods are available to protect the steel shell from corrosion.
AvailabilityThe standard PTFE compound contains carbon and graphite.  Special PTFE compounds are available on request.  Fabricated parts include rolled bearing with or without an axial flange, deep-drawn bearing and die-cuts.

Supplier's Site

Technical Specifications

  Saint-Gobain Performance Plastics - Bearings and Tolerance Rings
Product Category Plain Bearings and Sleeve Bearings
Product Number NORGLIDE® SM075E-3
Product Name PTFE Sliding Bearings
Bushing Type Sleeve (optional feature); Flanged (optional feature)
Design Units Inch (optional feature); Metric (optional feature)
Flange Thickness 0.030 inch (0.75 mm)
Bearing Surface Plastic; (Lined Bearing Surface)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-1/2-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5000 inch (12.70 mm)
View Details
Plain Bushes - 528251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.4331 inch (11.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
Guide Roller Bushings Eccentric - BX-2 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.2500 inch (6.35 mm)
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3760 inch (9.55 mm)
View Details