Saint-Gobain Performance Plastics - Bearings and Tolerance Rings PTFE Sliding Bearings NORGLIDE® PRO050C-5

Description
NORGLIDE® PRO is a steel material with a polygon-structured bronze layer on one side.  Encapsulated in the polygon structure is a sliding layer of compounded PTFE tape.  This combination of materials provides much higher load-carrying capabilities. The material is easy to size and can be adapted to any clearance required for the specific application.  The whole range of NORGLIDE® PRO  thicknesses can be designed with a press fit in the housing.  Several methods are available to protect the metal backing from corrosion. AvailabilityPTFE compounds are available with carbon or EKONOL®. Fabricated parts include rolled bearings with or without an axial flange, deep-drawn bearings and die-cuts.
Description
NORGLIDE® PRO is a steel material with a polygon-structured bronze layer on one side.  Encapsulated in the polygon structure is a sliding layer of compounded PTFE tape.  This combination of materials provides much higher load-carrying capabilities. The material is easy to size and can be adapted to any clearance required for the specific application.  The whole range of NORGLIDE® PRO  thicknesses can be designed with a press fit in the housing.  Several methods are available to protect the metal backing from corrosion. AvailabilityPTFE compounds are available with carbon or EKONOL®. Fabricated parts include rolled bearings with or without an axial flange, deep-drawn bearings and die-cuts.

Suppliers

Company
Product
Description
Supplier Links
PTFE Sliding Bearings NORGLIDE® PRO050C-5
NORGLIDE® PRO is a steel material with a polygon-structured bronze layer on one side.  Encapsulated in the polygon structure is a sliding layer of compounded PTFE tape.  This combination of materials provides much higher load-carrying capabilities. The material is easy to size and can be adapted to any clearance required for the specific application.  The whole range of NORGLIDE® PRO  thicknesses can be designed with a press fit in the housing.  Several methods are available to protect the metal backing from corrosion. AvailabilityPTFE compounds are available with carbon or EKONOL®. Fabricated parts include rolled bearings with or without an axial flange, deep-drawn bearings and die-cuts.

NORGLIDE® PRO is a steel material with a polygon-structured bronze layer on one side.  Encapsulated in the polygon structure is a sliding layer of compounded PTFE tape.  This combination of materials provides much higher load-carrying capabilities.
The material is easy to size and can be adapted to any clearance required for the specific application.  The whole range of NORGLIDE® PRO  thicknesses can be designed with a press fit in the housing.  Several methods are available to protect the metal backing from corrosion.
AvailabilityPTFE compounds are available with carbon or EKONOL®. Fabricated parts include rolled bearings with or without an axial flange, deep-drawn bearings and die-cuts.

Supplier's Site

Technical Specifications

  Saint-Gobain Performance Plastics - Bearings and Tolerance Rings
Product Category Plain Bearings and Sleeve Bearings
Product Number NORGLIDE® PRO050C-5
Product Name PTFE Sliding Bearings
Bushing Type Sleeve (optional feature); Flanged (optional feature)
Design Units Metric
Flange Thickness 0.020 inch (0.50 mm)
Bearing Surface Carbon; (Lined Bearing Surface)
Unlock Full Specs
to access all available technical data

Similar Products

Guide Roller Bushings Concentric - B-3 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.3120 inch (7.92 mm)
View Details
DX™ 10 Metal-Polymer Plain Bearings - 09 DX10 - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
Taper Lock Bushes - 183754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 0.7480 inch (19.00 mm)
Bearing OD 1.4961 inch (38.00 mm)
View Details
4 mm Bore, 8 mm outside Diameter, Flanged Sintered Bronze Bearing - A 7B 4MF040806 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Metric
Housing Bore 0.1575 inch (4.00 mm)
View Details