Saint-Gobain Performance Plastics - Bearings and Tolerance Rings PTFE Sliding Bearings NORGLIDE® MP048V-1

Description
NORGLIDE® MP is a maintenance-free bearing material with a woven metal fabric encapsulated in a wear-resistant PTFE compound which offers high-load capabilities. This combination of materials enables easy manual or automatic processing and installation. NORGLIDE® MP can be adapted to many applications, including severe chemical environments. The material allows excellent sizing so that an interference fit of the bearing to the shaft can be designed to produce particular torques or eliminate play. AvailabilityThis metal fabric is available in either tin, bronze or stainless steel. The standard PTFE compound contains glass fibers and graphite. Special PTFE compounds are available on request. Fabricated parts include die-cuts, rolled cylinders, flanged cylinders and deep-drawn bearings. NORGLIDE® MP can be prepared for bonding (etched one side). It can be supported or backed with steel or plastics.
Description
NORGLIDE® MP is a maintenance-free bearing material with a woven metal fabric encapsulated in a wear-resistant PTFE compound which offers high-load capabilities. This combination of materials enables easy manual or automatic processing and installation. NORGLIDE® MP can be adapted to many applications, including severe chemical environments. The material allows excellent sizing so that an interference fit of the bearing to the shaft can be designed to produce particular torques or eliminate play. AvailabilityThis metal fabric is available in either tin, bronze or stainless steel. The standard PTFE compound contains glass fibers and graphite. Special PTFE compounds are available on request. Fabricated parts include die-cuts, rolled cylinders, flanged cylinders and deep-drawn bearings. NORGLIDE® MP can be prepared for bonding (etched one side). It can be supported or backed with steel or plastics.

Suppliers

Company
Product
Description
Supplier Links
PTFE Sliding Bearings NORGLIDE® MP048V-1
NORGLIDE® MP is a maintenance-free bearing material with a woven metal fabric encapsulated in a wear-resistant PTFE compound which offers high-load capabilities. This combination of materials enables easy manual or automatic processing and installation. NORGLIDE® MP can be adapted to many applications, including severe chemical environments. The material allows excellent sizing so that an interference fit of the bearing to the shaft can be designed to produce particular torques or eliminate play. AvailabilityThis metal fabric is available in either tin, bronze or stainless steel. The standard PTFE compound contains glass fibers and graphite. Special PTFE compounds are available on request. Fabricated parts include die-cuts, rolled cylinders, flanged cylinders and deep-drawn bearings. NORGLIDE® MP can be prepared for bonding (etched one side). It can be supported or backed with steel or plastics.

NORGLIDE® MP is a maintenance-free bearing material with a woven metal fabric encapsulated in a wear-resistant PTFE compound which offers high-load capabilities. This combination of materials enables easy manual or automatic processing and installation.
NORGLIDE® MP can be adapted to many applications, including severe chemical environments. The material allows excellent sizing so that an interference fit of the bearing to the shaft can be designed to produce particular torques or eliminate play.
AvailabilityThis metal fabric is available in either tin, bronze or stainless steel. The standard PTFE compound contains glass fibers and graphite. Special PTFE compounds are available on request. Fabricated parts include die-cuts, rolled cylinders, flanged cylinders and deep-drawn bearings. NORGLIDE® MP can be prepared for bonding (etched one side). It can be supported or backed with steel or plastics.

Supplier's Site

Technical Specifications

  Saint-Gobain Performance Plastics - Bearings and Tolerance Rings
Product Category Plain Bearings and Sleeve Bearings
Product Number NORGLIDE® MP048V-1
Product Name PTFE Sliding Bearings
Bushing Type Sleeve (optional feature); Flanged (optional feature)
Design Units Inch (optional feature); Metric (optional feature)
Flange Thickness 0.019 inch (0.48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Guide Roller Bushings Eccentric - BX-4XL - Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.5630 inch (14.30 mm)
View Details
Open/Closed Bushings - OCB-1500-20 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.2500 inch (31.75 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-1-5/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.3125 inch (33.34 mm)
View Details