Saint-Gobain Performance Plastics - Bearings and Tolerance Rings PTFE Sliding Bearings NORGLIDE® M100GG-2

Description
NORGLIDE® is a composite material of NORGLIDE® MP bearing tape and steel backing. This combination of material improves load capabilities while maintaining the characteristics of NORGLIDE® MP, especially its sizing capability. The bearings can be designed without play. Bearings of 1 mm wall thickness or greater can be produced with an interference fit in the housing. Various methods are available to protect the steel shell from corrosion. AvailabilityThe standard PTFE compound contains glass fibers and graphite.  Special PTFE compounds are available on request.  Fabricated parts include rolled bearings with or without an axial flange, deep-drawn bearings and die-cuts.  The steel shell and mesh can be offered in stainless steel for chemically-harsh environments.
Description
NORGLIDE® is a composite material of NORGLIDE® MP bearing tape and steel backing. This combination of material improves load capabilities while maintaining the characteristics of NORGLIDE® MP, especially its sizing capability. The bearings can be designed without play. Bearings of 1 mm wall thickness or greater can be produced with an interference fit in the housing. Various methods are available to protect the steel shell from corrosion. AvailabilityThe standard PTFE compound contains glass fibers and graphite.  Special PTFE compounds are available on request.  Fabricated parts include rolled bearings with or without an axial flange, deep-drawn bearings and die-cuts.  The steel shell and mesh can be offered in stainless steel for chemically-harsh environments.

Suppliers

Company
Product
Description
Supplier Links
PTFE Sliding Bearings NORGLIDE® M100GG-2
NORGLIDE® is a composite material of NORGLIDE® MP bearing tape and steel backing. This combination of material improves load capabilities while maintaining the characteristics of NORGLIDE® MP, especially its sizing capability. The bearings can be designed without play. Bearings of 1 mm wall thickness or greater can be produced with an interference fit in the housing. Various methods are available to protect the steel shell from corrosion. AvailabilityThe standard PTFE compound contains glass fibers and graphite.  Special PTFE compounds are available on request.  Fabricated parts include rolled bearings with or without an axial flange, deep-drawn bearings and die-cuts.  The steel shell and mesh can be offered in stainless steel for chemically-harsh environments.

NORGLIDE® is a composite material of NORGLIDE® MP bearing tape and steel backing. This combination of material improves load capabilities while maintaining the characteristics of NORGLIDE® MP, especially its sizing capability.
The bearings can be designed without play. Bearings of 1 mm wall thickness or greater can be produced with an interference fit in the housing. Various methods are available to protect the steel shell from corrosion.
AvailabilityThe standard PTFE compound contains glass fibers and graphite.  Special PTFE compounds are available on request.  Fabricated parts include rolled bearings with or without an axial flange, deep-drawn bearings and die-cuts.  The steel shell and mesh can be offered in stainless steel for chemically-harsh environments.

Supplier's Site

Technical Specifications

  Saint-Gobain Performance Plastics - Bearings and Tolerance Rings
Product Category Plain Bearings and Sleeve Bearings
Product Number NORGLIDE® M100GG-2
Product Name PTFE Sliding Bearings
Bushing Type Sleeve (optional feature); Flanged (optional feature)
Design Units Metric
Flange Thickness 0.039 inch (1.00 mm)
Bearing Surface Graphite / Metal Alloy; Glass; (Lined Bearing Surface)
Unlock Full Specs
to access all available technical data

Similar Products

Guide Roller Bushings Eccentric - BX-2 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.2500 inch (6.35 mm)
View Details
HPM™ Filament Wound Self Lubricating Hydropower Bearings - 02 HPM - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Epoxy Resin and Fiberglass Composite
View Details
Plain Bushes - 528023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 1.6535 inch (42.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
0.1885
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1885 inch (4.79 mm)
View Details