NORGLIDE® H-type is a composite material based on the design of NORGLIDE® T bearings (tape and steel backing). Besides the properties of standard NORGLIDE® T in terms of tolerances and noise vibration harshness (NVH), the H marks the material as high temperature resistant. Therefore, the H-type is the appropriate material for Powertrain applications -- the JG compound is especially designed for high frequent oscillating movements as seen in most drivetrain dampeners.
Bearings of more than 0.75 mm thickness can be produced with an interference fit in the housing. Various methods are available to protect the steel shell from corrosion.
Availability
Different PTFE compounds are available. Fabricated parts include rolled bearings with or without an axial flange, deep-drawn bearings and die-cuts. The metal backing is available in four different steel thicknesses.
| Saint-Gobain Performance Plastics - Bearings and Tolerance Rings | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | NORGLIDE® H Bearings |
| Product Name | PTFE Sliding Bearings |
| Bushing Type | Sleeve (optional feature); Flanged (optional feature) |
| Design Units | Inch (optional feature); Metric (optional feature) |
| Bearing Surface | (Lined Bearing Surface) |